Penn-Union Corp. Compression Cable Lug FKLAW6D

Description
ALUMINUM MATERIAL 5-7/16 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 8 AWG STRANDED, 6 AWG SOLID CONDUCTOR SIZE 9/16 INCH STUD SIZE BG, 5/8, 243 DIE INDEX 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH CUAL-AID[R] INHIBITOR PREFILLED FKLA MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-7/16 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 8 AWG STRANDED, 6 AWG SOLID CONDUCTOR SIZE 9/16 INCH STUD SIZE BG, 5/8, 243 DIE INDEX 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH CUAL-AID[R] INHIBITOR PREFILLED FKLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - FKLAW6D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
FKLAW6D
Compression Cable Lug FKLAW6D
ALUMINUM MATERIAL 5-7/16 INCH OVERALL LENGTH 1-1/2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL 8 AWG STRANDED, 6 AWG SOLID CONDUCTOR SIZE 9/16 INCH STUD SIZE BG, 5/8, 243 DIE INDEX 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH CUAL-AID[R] INHIBITOR PREFILLED FKLA MODEL
  • ALUMINUM MATERIAL
  • 5-7/16 INCH OVERALL LENGTH
  • 1-1/2 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 8 AWG STRANDED, 6 AWG SOLID CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • BG, 5/8, 243 DIE INDEX
  • 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • WITH CUAL-AID[R] INHIBITOR PREFILLED
  • FKLA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FKLAW6D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PTFE Insulated Split Fork Terminal - 11111 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Insulated Ferrules - 2886.5 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers