Penn-Union Corp. Compression Terminal FKLAR2S

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 5/8 OR 243 DIE INDEX 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 1 AWG ACSR CONDUCTOR SIZE 2/0 AWG SOLID, 1 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 1/0 AWG COMPACT FKLA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 5/8 OR 243 DIE INDEX 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 1 AWG ACSR CONDUCTOR SIZE 2/0 AWG SOLID, 1 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 1/0 AWG COMPACT FKLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FKLAR2S - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FKLAR2S
Compression Terminal FKLAR2S
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 5/8 OR 243 DIE INDEX 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 1 AWG ACSR CONDUCTOR SIZE 2/0 AWG SOLID, 1 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 1/0 AWG COMPACT FKLA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 3 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • BG, 5/8 OR 243 DIE INDEX
  • 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 1 AWG ACSR CONDUCTOR SIZE
  • 2/0 AWG SOLID, 1 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • CONDUCTOR SIZE 1/0 AWG COMPACT
  • FKLA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FKLAR2S
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details