Penn-Union Corp. Compression Terminal FKLAC2D

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-7/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 5/8 OR 243 DIE INDEX 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 2 AWG ACSR CONDUCTOR SIZE 1/0 AWG SOLID, 2 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 1 AWG COMPACT PAD HOLE SPACING 1-3/4 INCH FKLA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-7/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 5/8 OR 243 DIE INDEX 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 2 AWG ACSR CONDUCTOR SIZE 1/0 AWG SOLID, 2 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 1 AWG COMPACT PAD HOLE SPACING 1-3/4 INCH FKLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FKLAC2D - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FKLAC2D
Compression Terminal FKLAC2D
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-7/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE BG, 5/8 OR 243 DIE INDEX 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 2 AWG ACSR CONDUCTOR SIZE 1/0 AWG SOLID, 2 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 1 AWG COMPACT PAD HOLE SPACING 1-3/4 INCH FKLA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 5-7/16 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • BG, 5/8 OR 243 DIE INDEX
  • 3-3/8 INCH L X 1 INCH W X 5/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 2 AWG ACSR CONDUCTOR SIZE
  • 1/0 AWG SOLID, 2 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • CONDUCTOR SIZE 1 AWG COMPACT
  • PAD HOLE SPACING 1-3/4 INCH
  • FKLA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FKLAC2D
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1788640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details