Penn-Union Corp. Compression Terminal FKLA010S1

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 3/8 INCH STUD SIZE BG, 5/8 OR 243 DIE INDEX 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND FKLA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 3/8 INCH STUD SIZE BG, 5/8 OR 243 DIE INDEX 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND FKLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FKLA010S1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FKLA010S1
Compression Terminal FKLA010S1
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 3/8 INCH STUD SIZE BG, 5/8 OR 243 DIE INDEX 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 1/0 AWG ACSR CONDUCTOR SIZE 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND FKLA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 3 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 3/8 INCH STUD SIZE
  • BG, 5/8 OR 243 DIE INDEX
  • 1-3/32 INCH L X 7/8 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 1/0 AWG ACSR CONDUCTOR SIZE
  • 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • FKLA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FKLA010S1
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-1747501-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details