CAST SILICON BRONZE MATERIAL
1/0 AWG SOLID MIN. RUN CONDUCTOR SIZE
4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
1/0 AWG SOLID MIN. TAP CONDUCTOR SIZE
4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
ONE BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
NUMBER OF CONDUCTORS 2
FF MODEL
Penn-Union Corp.
Done
Datasheet
Description
CAST SILICON BRONZE MATERIAL
1/0 AWG SOLID MIN. RUN CONDUCTOR SIZE
4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
1/0 AWG SOLID MIN. TAP CONDUCTOR SIZE
4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
ONE BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
NUMBER OF CONDUCTORS 2
FF MODEL
CAST SILICON BRONZE MATERIAL
1/0 AWG SOLID MIN. RUN CONDUCTOR SIZE
4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
1/0 AWG SOLID MIN. TAP CONDUCTOR SIZE
4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
ONE BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
NUMBER OF CONDUCTORS 2
FF MODEL