Penn-Union Corp. Terminal Connector Kit DBTBFW2

Description
CONNECTOR TYPE COMPRESSION CONTACT MATERIAL ALUMINUM CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE NUMBER OF CONTENTS 4 WIRE MATERIAL ALUMINUM/COPPER WIRE SIZE 0.225 TO 0.258 INCH
Datasheet
Description
CONNECTOR TYPE COMPRESSION CONTACT MATERIAL ALUMINUM CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE NUMBER OF CONTENTS 4 WIRE MATERIAL ALUMINUM/COPPER WIRE SIZE 0.225 TO 0.258 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Connector Kit - DBTBFW2 - Penn-Union Corp.
Edinboro, PA, USA
Terminal Connector Kit
DBTBFW2
Terminal Connector Kit DBTBFW2
CONNECTOR TYPE COMPRESSION CONTACT MATERIAL ALUMINUM CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE NUMBER OF CONTENTS 4 WIRE MATERIAL ALUMINUM/COPPER WIRE SIZE 0.225 TO 0.258 INCH
  • CONNECTOR TYPE COMPRESSION
  • CONTACT MATERIAL ALUMINUM
  • CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE
  • NUMBER OF CONTENTS 4
  • WIRE MATERIAL ALUMINUM/COPPER
  • WIRE SIZE 0.225 TO 0.258 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number DBTBFW2
Product Name Terminal Connector Kit
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2272.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details
Ring Terminals - 1788663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details