Penn-Union Corp. Terminal Connector Kit DBTBFC1

Description
CONNECTOR TYPE COMPRESSION CONTACT MATERIAL ALUMINUM CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE NUMBER OF CONTENTS 4 WIRE MATERIAL ALUMINUM/COPPER WIRE SIZE 0.283 TO 0.325 INCH
Datasheet
Description
CONNECTOR TYPE COMPRESSION CONTACT MATERIAL ALUMINUM CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE NUMBER OF CONTENTS 4 WIRE MATERIAL ALUMINUM/COPPER WIRE SIZE 0.283 TO 0.325 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Connector Kit - DBTBFC1 - Penn-Union Corp.
Edinboro, PA, USA
Terminal Connector Kit
DBTBFC1
Terminal Connector Kit DBTBFC1
CONNECTOR TYPE COMPRESSION CONTACT MATERIAL ALUMINUM CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE NUMBER OF CONTENTS 4 WIRE MATERIAL ALUMINUM/COPPER WIRE SIZE 0.283 TO 0.325 INCH
  • CONNECTOR TYPE COMPRESSION
  • CONTACT MATERIAL ALUMINUM
  • CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE
  • NUMBER OF CONTENTS 4
  • WIRE MATERIAL ALUMINUM/COPPER
  • WIRE SIZE 0.283 TO 0.325 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number DBTBFC1
Product Name Terminal Connector Kit
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details