Penn-Union Corp. Terminal Connector Kit DBTBF030

Description
CONNECTOR TYPE COMPRESSION CONTACT MATERIAL ALUMINUM CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE NUMBER OF CONTENTS 4 WIRE MATERIAL ALUMINUM/COPPER WIRE SIZE 0.575 TO 0.634 INCH
Datasheet
Description
CONNECTOR TYPE COMPRESSION CONTACT MATERIAL ALUMINUM CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE NUMBER OF CONTENTS 4 WIRE MATERIAL ALUMINUM/COPPER WIRE SIZE 0.575 TO 0.634 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Connector Kit - DBTBF030 - Penn-Union Corp.
Edinboro, PA, USA
Terminal Connector Kit
DBTBF030
Terminal Connector Kit DBTBF030
CONNECTOR TYPE COMPRESSION CONTACT MATERIAL ALUMINUM CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE NUMBER OF CONTENTS 4 WIRE MATERIAL ALUMINUM/COPPER WIRE SIZE 0.575 TO 0.634 INCH
  • CONNECTOR TYPE COMPRESSION
  • CONTACT MATERIAL ALUMINUM
  • CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE
  • NUMBER OF CONTENTS 4
  • WIRE MATERIAL ALUMINUM/COPPER
  • WIRE SIZE 0.575 TO 0.634 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number DBTBF030
Product Name Terminal Connector Kit
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Dual Wire Ferrules - 2778.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
2 suppliers
Terminals - Turret Connectors - 36-1508-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details