Penn-Union Corp. Terminal Connector Kit DBTBF010A

Description
CONNECTOR TYPE COMPRESSION CONTACT MATERIAL ALUMINUM CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE NUMBER OF CONTENTS 4 WIRE MATERIAL ALUMINUM/COPPER WIRE SIZE 0.362 TO 0.375 INCH
Datasheet
Description
CONNECTOR TYPE COMPRESSION CONTACT MATERIAL ALUMINUM CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE NUMBER OF CONTENTS 4 WIRE MATERIAL ALUMINUM/COPPER WIRE SIZE 0.362 TO 0.375 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Connector Kit - DBTBF010A - Penn-Union Corp.
Edinboro, PA, USA
Terminal Connector Kit
DBTBF010A
Terminal Connector Kit DBTBF010A
CONNECTOR TYPE COMPRESSION CONTACT MATERIAL ALUMINUM CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE NUMBER OF CONTENTS 4 WIRE MATERIAL ALUMINUM/COPPER WIRE SIZE 0.362 TO 0.375 INCH
  • CONNECTOR TYPE COMPRESSION
  • CONTACT MATERIAL ALUMINUM
  • CONTENTS CAP SCREW, CONICAL PRESSURE WASHER, LUG, RUBBER SLEEVE
  • NUMBER OF CONTENTS 4
  • WIRE MATERIAL ALUMINUM/COPPER
  • WIRE SIZE 0.362 TO 0.375 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number DBTBF010A
Product Name Terminal Connector Kit
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2864.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 119160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details