CTB100 -- BOLTED CONNECTOR
Penn-Union Corp.
Bolted Connector
CTB100
Description
CONDUCTOR SIZE 6 AWG SOLID TO 1000 MCM
MATERIAL COPPER ALLOY
SIZE 3 INCH X 3-1/16 INCH
TYPE MULTI BOLT
Description
CONDUCTOR SIZE 6 AWG SOLID TO 1000 MCM
MATERIAL COPPER ALLOY
SIZE 3 INCH X 3-1/16 INCH
TYPE MULTI BOLT
Datasheet
Suppliers
CONDUCTOR SIZE 6 AWG SOLID TO 1000 MCM
MATERIAL COPPER ALLOY
SIZE 3 INCH X 3-1/16 INCH
TYPE MULTI BOLT
- CONDUCTOR SIZE 6 AWG SOLID TO 1000 MCM
- MATERIAL COPPER ALLOY
- SIZE 3 INCH X 3-1/16 INCH
- TYPE MULTI BOLT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CTB100 |
|
Product Name
|
Bolted Connector |
|
Terminal Type
|
Bolted Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Copper; Copper/tin plated
Features
RoHS
View Details
2 suppliers
Keystone Electronics Corp.
Terminal Type
Single End, Fork, Hollow
Material
Brass
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details