Penn-Union Corp. Compression Cable Tap CST301

Description
8 AWG SOLID/STRANDED (SIDE B), 6 AWG SOLID/STRANDED (SIDE A) MIN. RUN CONDUCTOR SIZE 4 AWG SOLID MAX. RUN CONDUCTOR SIZE 8 AWG SOLID/STRANDED (SIDE B), 6 AWG STRANDED/STRANDED (SIDE A) MIN. TAP CONDUCTOR SIZE 4 AWG SOLID MAX. TAP CONDUCTOR SIZE H SHAPE CSA, RUS APPROVAL COPPER ALLOY BODY MATERIAL B-K-T/U-243/U-BG DIE INDEX 1 TAP(S) OVERALL SIZE 13/16 INCH LENGTH X 15/32 INCH WIDTH X 47/64 INCH HEIGHT CST MODEL
Datasheet
Description
8 AWG SOLID/STRANDED (SIDE B), 6 AWG SOLID/STRANDED (SIDE A) MIN. RUN CONDUCTOR SIZE 4 AWG SOLID MAX. RUN CONDUCTOR SIZE 8 AWG SOLID/STRANDED (SIDE B), 6 AWG STRANDED/STRANDED (SIDE A) MIN. TAP CONDUCTOR SIZE 4 AWG SOLID MAX. TAP CONDUCTOR SIZE H SHAPE CSA, RUS APPROVAL COPPER ALLOY BODY MATERIAL B-K-T/U-243/U-BG DIE INDEX 1 TAP(S) OVERALL SIZE 13/16 INCH LENGTH X 15/32 INCH WIDTH X 47/64 INCH HEIGHT CST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - CST301 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
CST301
Compression Cable Tap CST301
8 AWG SOLID/STRANDED (SIDE B), 6 AWG SOLID/STRANDED (SIDE A) MIN. RUN CONDUCTOR SIZE 4 AWG SOLID MAX. RUN CONDUCTOR SIZE 8 AWG SOLID/STRANDED (SIDE B), 6 AWG STRANDED/STRANDED (SIDE A) MIN. TAP CONDUCTOR SIZE 4 AWG SOLID MAX. TAP CONDUCTOR SIZE H SHAPE CSA, RUS APPROVAL COPPER ALLOY BODY MATERIAL B-K-T/U-243/U-BG DIE INDEX 1 TAP(S) OVERALL SIZE 13/16 INCH LENGTH X 15/32 INCH WIDTH X 47/64 INCH HEIGHT CST MODEL
  • 8 AWG SOLID/STRANDED (SIDE B), 6 AWG SOLID/STRANDED (SIDE A) MIN. RUN CONDUCTOR SIZE
  • 4 AWG SOLID MAX. RUN CONDUCTOR SIZE
  • 8 AWG SOLID/STRANDED (SIDE B), 6 AWG STRANDED/STRANDED (SIDE A) MIN. TAP CONDUCTOR SIZE
  • 4 AWG SOLID MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • CSA, RUS APPROVAL
  • COPPER ALLOY BODY MATERIAL
  • B-K-T/U-243/U-BG DIE INDEX
  • 1 TAP(S)
  • OVERALL SIZE 13/16 INCH LENGTH X 15/32 INCH WIDTH X 47/64 INCH HEIGHT
  • CST MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CST301
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details