Penn-Union Corp. Equipment Stud to Cable/Tube CSR2512200

Description
BRONZE MATERIAL 6-7/16 INCH L X 3-3/8 INCH H SIZE 4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE 2-1/2 INCH-12 TPI STUD SIZE 3/8 TO 1-1/4 INCH IPS TUBE SIZE CSR MODEL
Datasheet
Description
BRONZE MATERIAL 6-7/16 INCH L X 3-3/8 INCH H SIZE 4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE 2-1/2 INCH-12 TPI STUD SIZE 3/8 TO 1-1/4 INCH IPS TUBE SIZE CSR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - CSR2512200 - Penn-Union Corp.
Edinboro, PA, USA
Equipment Stud to Cable/Tube
CSR2512200
Equipment Stud to Cable/Tube CSR2512200
BRONZE MATERIAL 6-7/16 INCH L X 3-3/8 INCH H SIZE 4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE 2-1/2 INCH-12 TPI STUD SIZE 3/8 TO 1-1/4 INCH IPS TUBE SIZE CSR MODEL
  • BRONZE MATERIAL
  • 6-7/16 INCH L X 3-3/8 INCH H SIZE
  • 4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE
  • 900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE
  • 2-1/2 INCH-12 TPI STUD SIZE
  • 3/8 TO 1-1/4 INCH IPS TUBE SIZE
  • CSR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CSR2512200
Product Name Equipment Stud to Cable/Tube
Terminal Type Equipment Stud to Cable/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2221.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details