Penn-Union Corp. Equipment Stud to Cable/Tube CSR20122002

Description
HIGH COPPER CONTENT BRONZE MATERIAL 6-3/8 INCH L X 3-3/8 INCH W SIZE 4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE 3/8 TO 1-1/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL 6-3/8 INCH L X 3-3/8 INCH W SIZE 4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE 3/8 TO 1-1/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - CSR20122002 - Penn-Union Corp.
Edinboro, PA, USA
Equipment Stud to Cable/Tube
CSR20122002
Equipment Stud to Cable/Tube CSR20122002
HIGH COPPER CONTENT BRONZE MATERIAL 6-3/8 INCH L X 3-3/8 INCH W SIZE 4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE 3/8 TO 1-1/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • 6-3/8 INCH L X 3-3/8 INCH W SIZE
  • 4/0 AWG STRANDED (SMALL GROOVE), 900 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE
  • 900 MCM (SMALL GROOVE), 2000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE
  • RIGHT ANGLED/STRAIGHT CONNECTION TYPE
  • 2 INCH-12 TPI STUD SIZE
  • 3/8 TO 1-1/4 INCH IPS TUBE SIZE
  • INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
  • NUMBER OF CABLE TWO
  • CSR-2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CSR20122002
Product Name Equipment Stud to Cable/Tube
Terminal Type Equipment Stud to Cable/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details