Penn-Union Corp. Equipment Stud to Cable/Tube CSR15121002

Description
HIGH COPPER CONTENT BRONZE MATERIAL 5-3/4 INCH L X 2-7/8 INCH W SIZE 2 AWG SOLID (SMALL GROOVE), 350 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 350 MCM (SMALL GROOVE), 1000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE 3/8 TO 3/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL 5-3/4 INCH L X 2-7/8 INCH W SIZE 2 AWG SOLID (SMALL GROOVE), 350 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 350 MCM (SMALL GROOVE), 1000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE 3/8 TO 3/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - CSR15121002 - Penn-Union Corp.
Edinboro, PA, USA
Equipment Stud to Cable/Tube
CSR15121002
Equipment Stud to Cable/Tube CSR15121002
HIGH COPPER CONTENT BRONZE MATERIAL 5-3/4 INCH L X 2-7/8 INCH W SIZE 2 AWG SOLID (SMALL GROOVE), 350 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE 350 MCM (SMALL GROOVE), 1000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE RIGHT ANGLED/STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE 3/8 TO 3/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE TWO CSR-2 MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • 5-3/4 INCH L X 2-7/8 INCH W SIZE
  • 2 AWG SOLID (SMALL GROOVE), 350 MCM (LARGE GROOVE) MIN. CONDUCTOR SIZE
  • 350 MCM (SMALL GROOVE), 1000 MCM (LARGE GROOVE) MAX. CONDUCTOR SIZE
  • RIGHT ANGLED/STRAIGHT CONNECTION TYPE
  • 1-1/2 INCH-12 TPI STUD SIZE
  • 3/8 TO 3/4 INCH IPS TUBE SIZE
  • INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
  • NUMBER OF CABLE TWO
  • CSR-2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CSR15121002
Product Name Equipment Stud to Cable/Tube
Terminal Type Equipment Stud to Cable/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Ring Terminals - 1788617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details