CM4TNA250F50B -- MALE DISCONNECT
Penn-Union Corp.
Male Disconnect
CM4TNA250F50B
Description
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
50 PER CARTON STANDARD PACKAGE
INSULATED INSULATION TYPE
CM4TN MODEL
Description
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
50 PER CARTON STANDARD PACKAGE
INSULATED INSULATION TYPE
CM4TN MODEL
Datasheet
Suppliers
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
50 PER CARTON STANDARD PACKAGE
INSULATED INSULATION TYPE
CM4TN MODEL
- 22 AWG MIN. CONDUCTOR SIZE
- 18 AWG MAX. CONDUCTOR SIZE
- 50 PER CARTON STANDARD PACKAGE
- INSULATED INSULATION TYPE
- CM4TN MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CM4TNA250F50B |
|
Product Name
|
Male Disconnect |
|
Terminal Type
|
Push On Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
10 mm2
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers