Penn-Union Corp. Female Disconnect CFR4NB250F50B

Description
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 50 PER BAG STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.98 INCH LENGTH X 0.39 INCH WIDTH CFR MODEL
Datasheet
Description
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 50 PER BAG STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.98 INCH LENGTH X 0.39 INCH WIDTH CFR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - CFR4NB250F50B - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
CFR4NB250F50B
Female Disconnect CFR4NB250F50B
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE 50 PER BAG STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.98 INCH LENGTH X 0.39 INCH WIDTH CFR MODEL
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • 50 PER BAG STANDARD PACKAGE
  • NYLON FULLY INSULATED INSULATION TYPE
  • 0.032 INCH X 0.25 INCH TAB SIZE
  • PENN-CRIMPS. BRAND
  • MATERIAL ELECTRO TIN PLATED COPPER ALLOY
  • SIZE 0.98 INCH LENGTH X 0.39 INCH WIDTH
  • CFR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CFR4NB250F50B
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details