Penn-Union Corp. Female Disconnect CFR4NA250F50B

Description
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 50 PER BAG STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.98 INCH LENGTH X 0.39 INCH WIDTH CFR MODEL
Datasheet
Description
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 50 PER BAG STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.98 INCH LENGTH X 0.39 INCH WIDTH CFR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - CFR4NA250F50B - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
CFR4NA250F50B
Female Disconnect CFR4NA250F50B
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 50 PER BAG STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.98 INCH LENGTH X 0.39 INCH WIDTH CFR MODEL
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • 50 PER BAG STANDARD PACKAGE
  • NYLON FULLY INSULATED INSULATION TYPE
  • 0.032 INCH X 0.25 INCH TAB SIZE
  • PENN-CRIMPS. BRAND
  • MATERIAL ELECTRO TIN PLATED COPPER ALLOY
  • SIZE 0.98 INCH LENGTH X 0.39 INCH WIDTH
  • CFR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CFR4NA250F50B
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Un-Insulated Ferrules - 2392.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details