Penn-Union Corp. Female Disconnect CFR4NA250F10B

Description
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 10 PER BAG STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.98 INCH LENGTH X 0.39 INCH WIDTH CFR MODEL
Datasheet
Description
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 10 PER BAG STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.98 INCH LENGTH X 0.39 INCH WIDTH CFR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - CFR4NA250F10B - Penn-Union Corp.
Edinboro, PA, USA
Female Disconnect
CFR4NA250F10B
Female Disconnect CFR4NA250F10B
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE 10 PER BAG STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.032 INCH X 0.25 INCH TAB SIZE PENN-CRIMPS. BRAND MATERIAL ELECTRO TIN PLATED COPPER ALLOY SIZE 0.98 INCH LENGTH X 0.39 INCH WIDTH CFR MODEL
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • 10 PER BAG STANDARD PACKAGE
  • NYLON FULLY INSULATED INSULATION TYPE
  • 0.032 INCH X 0.25 INCH TAB SIZE
  • PENN-CRIMPS. BRAND
  • MATERIAL ELECTRO TIN PLATED COPPER ALLOY
  • SIZE 0.98 INCH LENGTH X 0.39 INCH WIDTH
  • CFR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CFR4NA250F10B
Product Name Female Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details