Penn-Union Corp. Conduit To Rod Clamp CEB2

Description
TIN PLATED CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL, RUS APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 5/8 INCH ROD SIZE CEB MODEL
Datasheet
Description
TIN PLATED CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL, RUS APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 5/8 INCH ROD SIZE CEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CEB2 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
CEB2
Conduit To Rod Clamp CEB2
TIN PLATED CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL, RUS APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 5/8 INCH ROD SIZE CEB MODEL
  • TIN PLATED CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD BOLT INSTALLATION
  • UL 467, CUL, RUS APPROVAL
  • 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
  • 5/8 INCH ROD SIZE
  • CEB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CEB2
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 8991049 - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers