Penn-Union Corp. Compression Cable Tap CDT-3038

Description
6 AWG SOLID (SIDE B), 4 AWG STRANDED (SIDE B), 2 AWG STRANDED (SIDE A) MIN. RUN CONDUCTOR SIZE 2 AWG SOLID (SIDE B), 1/0 AWG STRANDED (SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE 6 AWG SOLID (SIDE B), 4 AWG STRANDED (SIDE B), 2 AWG STRANDED (SIDE A) MIN. TAP CONDUCTOR SIZE 2 AWG SOLID (SIDE B), 1/0 AWG STRANDED (SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE H SHAPE CSA, RUS APPROVAL HIGH CONDUCTIVITY COPPER BODY MATERIAL O DIE INDEX CDT MODEL
Datasheet
Description
6 AWG SOLID (SIDE B), 4 AWG STRANDED (SIDE B), 2 AWG STRANDED (SIDE A) MIN. RUN CONDUCTOR SIZE 2 AWG SOLID (SIDE B), 1/0 AWG STRANDED (SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE 6 AWG SOLID (SIDE B), 4 AWG STRANDED (SIDE B), 2 AWG STRANDED (SIDE A) MIN. TAP CONDUCTOR SIZE 2 AWG SOLID (SIDE B), 1/0 AWG STRANDED (SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE H SHAPE CSA, RUS APPROVAL HIGH CONDUCTIVITY COPPER BODY MATERIAL O DIE INDEX CDT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - CDT-3038 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
CDT-3038
Compression Cable Tap CDT-3038
6 AWG SOLID (SIDE B), 4 AWG STRANDED (SIDE B), 2 AWG STRANDED (SIDE A) MIN. RUN CONDUCTOR SIZE 2 AWG SOLID (SIDE B), 1/0 AWG STRANDED (SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE 6 AWG SOLID (SIDE B), 4 AWG STRANDED (SIDE B), 2 AWG STRANDED (SIDE A) MIN. TAP CONDUCTOR SIZE 2 AWG SOLID (SIDE B), 1/0 AWG STRANDED (SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE H SHAPE CSA, RUS APPROVAL HIGH CONDUCTIVITY COPPER BODY MATERIAL O DIE INDEX CDT MODEL
  • 6 AWG SOLID (SIDE B), 4 AWG STRANDED (SIDE B), 2 AWG STRANDED (SIDE A) MIN. RUN CONDUCTOR SIZE
  • 2 AWG SOLID (SIDE B), 1/0 AWG STRANDED (SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE
  • 6 AWG SOLID (SIDE B), 4 AWG STRANDED (SIDE B), 2 AWG STRANDED (SIDE A) MIN. TAP CONDUCTOR SIZE
  • 2 AWG SOLID (SIDE B), 1/0 AWG STRANDED (SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • CSA, RUS APPROVAL
  • HIGH CONDUCTIVITY COPPER BODY MATERIAL
  • O DIE INDEX
  • CDT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CDT-3038
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Terminal Type Angled - 30°
Material Brass
View Details
Un-insulated Ferrules - 2815.5 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers