Penn-Union Corp. Compression Cable Tap CCT4040

Description
3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 486-A, CSA, RUS APPROVAL COPPER ALLOY BODY MATERIAL D3 DIE INDEX 1 TAP(S) OVERALL SIZE 1-1/16 INCH LENGTH X 1 INCH WIDTH X 1-9/16 INCH HEIGHT CCT MODEL
Datasheet
Description
3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 486-A, CSA, RUS APPROVAL COPPER ALLOY BODY MATERIAL D3 DIE INDEX 1 TAP(S) OVERALL SIZE 1-1/16 INCH LENGTH X 1 INCH WIDTH X 1-9/16 INCH HEIGHT CCT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - CCT4040 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
CCT4040
Compression Cable Tap CCT4040
3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 486-A, CSA, RUS APPROVAL COPPER ALLOY BODY MATERIAL D3 DIE INDEX 1 TAP(S) OVERALL SIZE 1-1/16 INCH LENGTH X 1 INCH WIDTH X 1-9/16 INCH HEIGHT CCT MODEL
  • 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 3/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • C SHAPE
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA, RUS APPROVAL
  • COPPER ALLOY BODY MATERIAL
  • D3 DIE INDEX
  • 1 TAP(S)
  • OVERALL SIZE 1-1/16 INCH LENGTH X 1 INCH WIDTH X 1-9/16 INCH HEIGHT
  • CCT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CCT4040
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Lug; Power Feed; 2.32 in.; 0.63 in.; ULListed, CE Marked - 70077080 - Allied Electronics, Inc.
Specs
Terminal Type Wire Lug
Material Brass
Features Insulated
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Ring Terminals - 1788671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details