Penn-Union Corp. Compression Cable Tap CCT-4020

Description
3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 486-A, CSA, RUS APPROVAL COPPER ALLOY BODY MATERIAL D3 DIE INDEX 1 TAP(S) OVERALL SIZE 1-1/16 INCH LENGTH X 1 INCH WIDTH X 1-5/8 INCH HEIGHT CCT MODEL
Datasheet
Description
3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 486-A, CSA, RUS APPROVAL COPPER ALLOY BODY MATERIAL D3 DIE INDEX 1 TAP(S) OVERALL SIZE 1-1/16 INCH LENGTH X 1 INCH WIDTH X 1-5/8 INCH HEIGHT CCT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - CCT-4020 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
CCT-4020
Compression Cable Tap CCT-4020
3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 486-A, CSA, RUS APPROVAL COPPER ALLOY BODY MATERIAL D3 DIE INDEX 1 TAP(S) OVERALL SIZE 1-1/16 INCH LENGTH X 1 INCH WIDTH X 1-5/8 INCH HEIGHT CCT MODEL
  • 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • C SHAPE
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA, RUS APPROVAL
  • COPPER ALLOY BODY MATERIAL
  • D3 DIE INDEX
  • 1 TAP(S)
  • OVERALL SIZE 1-1/16 INCH LENGTH X 1 INCH WIDTH X 1-5/8 INCH HEIGHT
  • CCT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CCT-4020
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2397.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-1377175-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Bootlace Ferrules - 1787355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details