Penn-Union Corp. Compression Cable Tap CCT-2020

Description
1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 486-A, CSA, RUS APPROVAL COPPER ALLOY BODY MATERIAL O DIE INDEX 1 TAP(S) OVERALL SIZE 15/16 INCH LENGTH X 13/16 INCH WIDTH X 1-3/8 INCH HEIGHT CCT MODEL
Datasheet
Description
1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 486-A, CSA, RUS APPROVAL COPPER ALLOY BODY MATERIAL O DIE INDEX 1 TAP(S) OVERALL SIZE 15/16 INCH LENGTH X 13/16 INCH WIDTH X 1-3/8 INCH HEIGHT CCT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - CCT-2020 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
CCT-2020
Compression Cable Tap CCT-2020
1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 486-A, CSA, RUS APPROVAL COPPER ALLOY BODY MATERIAL O DIE INDEX 1 TAP(S) OVERALL SIZE 15/16 INCH LENGTH X 13/16 INCH WIDTH X 1-3/8 INCH HEIGHT CCT MODEL
  • 1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • C SHAPE
  • COPPER CONDUCTOR MATERIAL
  • UL 486-A, CSA, RUS APPROVAL
  • COPPER ALLOY BODY MATERIAL
  • O DIE INDEX
  • 1 TAP(S)
  • OVERALL SIZE 15/16 INCH LENGTH X 13/16 INCH WIDTH X 1-3/8 INCH HEIGHT
  • CCT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CCT-2020
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-11510-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Un-Insulated Ferrules - 2225.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627100-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details