Penn-Union Corp. Conduit To Rod Clamp CAB5

Description
CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL APPROVAL 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE 1 INCH ROD SIZE CAB MODEL
Datasheet
Description
CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL APPROVAL 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE 1 INCH ROD SIZE CAB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CAB5 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
CAB5
Conduit To Rod Clamp CAB5
CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL APPROVAL 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE 1 INCH ROD SIZE CAB MODEL
  • CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD BOLT INSTALLATION
  • UL 467, CUL APPROVAL
  • 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
  • 1 INCH ROD SIZE
  • CAB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CAB5
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Ferrules - 2867.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers