Penn-Union Corp. Conduit To Rod Clamp CAB0

Description
CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL APPROVAL 14 AWG SOLID TO 6 AWG STANDARD CONDUCTOR SIZE 3/8 INCH ROD SIZE CAB MODEL
Datasheet
Description
CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL APPROVAL 14 AWG SOLID TO 6 AWG STANDARD CONDUCTOR SIZE 3/8 INCH ROD SIZE CAB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CAB0 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
CAB0
Conduit To Rod Clamp CAB0
CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 467, CUL APPROVAL 14 AWG SOLID TO 6 AWG STANDARD CONDUCTOR SIZE 3/8 INCH ROD SIZE CAB MODEL
  • CAST ALUMINUM BRONZE BODY, SILICON BRONZE HEXAGON HEAD BOLT MATERIAL
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD BOLT INSTALLATION
  • UL 467, CUL APPROVAL
  • 14 AWG SOLID TO 6 AWG STANDARD CONDUCTOR SIZE
  • 3/8 INCH ROD SIZE
  • CAB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number CAB0
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details