Penn-Union Corp. Fork Lug BS4B10

Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #10 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.88 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER BS MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #10 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.88 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER BS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - BS4B10 - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
BS4B10
Fork Lug BS4B10
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #10 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.88 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER BS MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CUL, CSA APPROVAL
  • #10 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • SIZE 0.88 INCH LENGTH X 0.31 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • BS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BS4B10
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 102100-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details