Penn-Union Corp. Fork Lug BS4A825B

Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM BARREL BS MODEL
Datasheet
Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM BARREL BS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - BS4A825B - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
BS4A825B
Fork Lug BS4A825B
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM BARREL BS MODEL
  • STANDARD TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 25 PER BAG STANDARD PACKAGE
  • #8 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • BUTTED SEAM BARREL
  • BS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BS4A825B
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Un-Insulated Ferrules - 2272.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details