STANDARD TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
50 PER BAG STANDARD PACKAGE
#8 STUD SIZE
NON INSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
BUTTED SEAM BARREL
BS MODEL
Penn-Union Corp.
Done
Datasheet
Description
STANDARD TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
50 PER BAG STANDARD PACKAGE
#8 STUD SIZE
NON INSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
BUTTED SEAM BARREL
BS MODEL
STANDARD TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
50 PER BAG STANDARD PACKAGE
#8 STUD SIZE
NON INSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
BUTTED SEAM BARREL
BS MODEL