Penn-Union Corp. Fork Lug BS1B1025B

Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM BARREL BS MODEL
Datasheet
Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM BARREL BS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - BS1B1025B - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
BS1B1025B
Fork Lug BS1B1025B
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 25 PER BAG STANDARD PACKAGE #10 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM BARREL BS MODEL
  • STANDARD TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 25 PER BAG STANDARD PACKAGE
  • #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • BUTTED SEAM BARREL
  • BS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BS1B1025B
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details