Penn-Union Corp. Compression Cable Lug BLY8CL3

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.3 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 8 AWG, 8 (AIRCRAFT), 8 (AN) CONDUCTOR SIZE 3/8 INCH STUD SIZE 38 DIE INDEX 0.57 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.3 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 8 AWG, 8 (AIRCRAFT), 8 (AN) CONDUCTOR SIZE 3/8 INCH STUD SIZE 38 DIE INDEX 0.57 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLY8CL3 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLY8CL3
Compression Cable Lug BLY8CL3
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.3 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 8 AWG, 8 (AIRCRAFT), 8 (AN) CONDUCTOR SIZE 3/8 INCH STUD SIZE 38 DIE INDEX 0.57 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • 1.3 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 8 AWG, 8 (AIRCRAFT), 8 (AN) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 38 DIE INDEX
  • 0.57 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • LUG TYPE RING TONGUE
  • WIRE STRIP LENGTH 1/2 INCH
  • WITH INSPECTION WINDOW
  • BLY MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLY8CL3
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Bootlace Ferrules - 1787300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details