Penn-Union Corp. Compression Cable Lug BLY4CL5

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.68 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 AWG, 4 (AIRCRAFT), 4 (AN) CONDUCTOR SIZE 1/2 INCH STUD SIZE 40 DIE INDEX 0.73 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.68 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 AWG, 4 (AIRCRAFT), 4 (AN) CONDUCTOR SIZE 1/2 INCH STUD SIZE 40 DIE INDEX 0.73 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLY4CL5 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLY4CL5
Compression Cable Lug BLY4CL5
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.68 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 AWG, 4 (AIRCRAFT), 4 (AN) CONDUCTOR SIZE 1/2 INCH STUD SIZE 40 DIE INDEX 0.73 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • 1.68 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 4 AWG, 4 (AIRCRAFT), 4 (AN) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 40 DIE INDEX
  • 0.73 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • LUG TYPE RING TONGUE
  • WIRE STRIP LENGTH 1/2 INCH
  • WITH INSPECTION WINDOW
  • BLY MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLY4CL5
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-insulated Ferrules - 2790.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 2/0
View Details
Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Ring Terminals - 1788626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details