Penn-Union Corp. Compression Cable Lug BLY4CL3

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.37 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 AWG, 4 (AIRCRAFT), 4 (AN) CONDUCTOR SIZE #8 TO #10 STUD SIZE 40 DIE INDEX 0.55 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.37 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 AWG, 4 (AIRCRAFT), 4 (AN) CONDUCTOR SIZE #8 TO #10 STUD SIZE 40 DIE INDEX 0.55 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLY4CL3 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLY4CL3
Compression Cable Lug BLY4CL3
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.37 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 AWG, 4 (AIRCRAFT), 4 (AN) CONDUCTOR SIZE #8 TO #10 STUD SIZE 40 DIE INDEX 0.55 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • 1.37 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 4 AWG, 4 (AIRCRAFT), 4 (AN) CONDUCTOR SIZE
  • #8 TO #10 STUD SIZE
  • 40 DIE INDEX
  • 0.55 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • LUG TYPE RING TONGUE
  • WIRE STRIP LENGTH 1/2 INCH
  • WITH INSPECTION WINDOW
  • BLY MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLY4CL3
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Connector Contacts - 104481-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details