Penn-Union Corp. Compression Cable Lug BLY4CL2

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.48 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 AWG, 4 (AIRCRAFT), 4 (AN) CONDUCTOR SIZE 3/8 INCH STUD SIZE 40 DIE INDEX 0.63 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.48 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 AWG, 4 (AIRCRAFT), 4 (AN) CONDUCTOR SIZE 3/8 INCH STUD SIZE 40 DIE INDEX 0.63 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLY4CL2 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLY4CL2
Compression Cable Lug BLY4CL2
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.48 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 4 AWG, 4 (AIRCRAFT), 4 (AN) CONDUCTOR SIZE 3/8 INCH STUD SIZE 40 DIE INDEX 0.63 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 1/2 INCH WITH INSPECTION WINDOW BLY MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • 1.48 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 4 AWG, 4 (AIRCRAFT), 4 (AN) CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 40 DIE INDEX
  • 0.63 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • LUG TYPE RING TONGUE
  • WIRE STRIP LENGTH 1/2 INCH
  • WITH INSPECTION WINDOW
  • BLY MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLY4CL2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1234-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details