Penn-Union Corp. Compression Cable Lug BLY2CL4

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.89 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 AWG, 2 (AIRCRAFT), 2 (AN) CONDUCTOR SIZE 1/2 INCH STUD SIZE 41 DIE INDEX 0.77 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS. BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.89 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 AWG, 2 (AIRCRAFT), 2 (AN) CONDUCTOR SIZE 1/2 INCH STUD SIZE 41 DIE INDEX 0.77 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS. BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLY2CL4 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLY2CL4
Compression Cable Lug BLY2CL4
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.89 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 AWG, 2 (AIRCRAFT), 2 (AN) CONDUCTOR SIZE 1/2 INCH STUD SIZE 41 DIE INDEX 0.77 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS. BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW BLY MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • 1.89 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 2 AWG, 2 (AIRCRAFT), 2 (AN) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 41 DIE INDEX
  • 0.77 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS. BRAND
  • LUG TYPE RING TONGUE
  • WIRE STRIP LENGTH 5/8 INCH
  • WITH INSPECTION WINDOW
  • BLY MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLY2CL4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Un-Insulated Ferrules - 2224.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers