Penn-Union Corp. Compression Cable Lug BLY2CL1

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.72 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 AWG, 2 (AIRCRAFT), 2 (AN) CONDUCTOR SIZE 1/4 INCH STUD SIZE 41 DIE INDEX 0.69 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.72 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 AWG, 2 (AIRCRAFT), 2 (AN) CONDUCTOR SIZE 1/4 INCH STUD SIZE 41 DIE INDEX 0.69 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLY2CL1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLY2CL1
Compression Cable Lug BLY2CL1
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.72 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 AWG, 2 (AIRCRAFT), 2 (AN) CONDUCTOR SIZE 1/4 INCH STUD SIZE 41 DIE INDEX 0.69 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW BLY MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • 1.72 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 2 AWG, 2 (AIRCRAFT), 2 (AN) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 41 DIE INDEX
  • 0.69 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • LUG TYPE RING TONGUE
  • WIRE STRIP LENGTH 5/8 INCH
  • WITH INSPECTION WINDOW
  • BLY MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLY2CL1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details