ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
2.32 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
2/0 AWG, 2/0 (AIRCRAFT), 2/0 (AN) CONDUCTOR SIZE
1/2 INCH STUD SIZE
0.93 INCH W PAD SIZE
1 PAD HOLE(S)
PENN-CRIMPS[R] BRAND
LUG TYPE RING TONGUE
WIRE STRIP LENGTH 13/16 INCH
WITH INSPECTION WINDOW
BLY MODEL
Penn-Union Corp.
Done
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
2.32 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
2/0 AWG, 2/0 (AIRCRAFT), 2/0 (AN) CONDUCTOR SIZE
1/2 INCH STUD SIZE
0.93 INCH W PAD SIZE
1 PAD HOLE(S)
PENN-CRIMPS[R] BRAND
LUG TYPE RING TONGUE
WIRE STRIP LENGTH 13/16 INCH
WITH INSPECTION WINDOW
BLY MODEL
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
2.32 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
2/0 AWG, 2/0 (AIRCRAFT), 2/0 (AN) CONDUCTOR SIZE
1/2 INCH STUD SIZE
0.93 INCH W PAD SIZE
1 PAD HOLE(S)
PENN-CRIMPS[R] BRAND
LUG TYPE RING TONGUE
WIRE STRIP LENGTH 13/16 INCH
WITH INSPECTION WINDOW
BLY MODEL