Penn-Union Corp. Compression Cable Lug BLY26L2

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 2.32 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2/0 AWG, 2/0 (AIRCRAFT), 2/0 (AN) CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.93 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 13/16 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 2.32 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2/0 AWG, 2/0 (AIRCRAFT), 2/0 (AN) CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.93 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 13/16 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLY26L2 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLY26L2
Compression Cable Lug BLY26L2
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 2.32 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2/0 AWG, 2/0 (AIRCRAFT), 2/0 (AN) CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.93 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 13/16 INCH WITH INSPECTION WINDOW BLY MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • 2.32 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 2/0 AWG, 2/0 (AIRCRAFT), 2/0 (AN) CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 0.93 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • LUG TYPE RING TONGUE
  • WIRE STRIP LENGTH 13/16 INCH
  • WITH INSPECTION WINDOW
  • BLY MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLY26L2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1592-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details