Penn-Union Corp. Compression Cable Lug BLY25L3

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 2.09 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/0 AWG, 1/0 (AIRCRAFT), 1/0 (AN) CONDUCTOR SIZE 1/2 INCH STUD SIZE 43 DIE INDEX 0.88 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 11/16 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 2.09 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/0 AWG, 1/0 (AIRCRAFT), 1/0 (AN) CONDUCTOR SIZE 1/2 INCH STUD SIZE 43 DIE INDEX 0.88 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 11/16 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLY25L3 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLY25L3
Compression Cable Lug BLY25L3
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 2.09 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/0 AWG, 1/0 (AIRCRAFT), 1/0 (AN) CONDUCTOR SIZE 1/2 INCH STUD SIZE 43 DIE INDEX 0.88 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 11/16 INCH WITH INSPECTION WINDOW BLY MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • 2.09 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1/0 AWG, 1/0 (AIRCRAFT), 1/0 (AN) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 43 DIE INDEX
  • 0.88 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • LUG TYPE RING TONGUE
  • WIRE STRIP LENGTH 11/16 INCH
  • WITH INSPECTION WINDOW
  • BLY MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLY25L3
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-175194-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details