ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
2.01 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
1/0 AWG, 1/0 (AIRCRAFT), 1/0 (AN) CONDUCTOR SIZE
5/16 INCH STUD SIZE
43 DIE INDEX
0.83 INCH W PAD SIZE
1 PAD HOLE(S)
PENN-CRIMPS[R] BRAND
LUG TYPE RING TONGUE
WIRE STRIP LENGTH 11/16 INCH
WITH INSPECTION WINDOW
BLY MODEL
Penn-Union Corp.
Done
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
2.01 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
1/0 AWG, 1/0 (AIRCRAFT), 1/0 (AN) CONDUCTOR SIZE
5/16 INCH STUD SIZE
43 DIE INDEX
0.83 INCH W PAD SIZE
1 PAD HOLE(S)
PENN-CRIMPS[R] BRAND
LUG TYPE RING TONGUE
WIRE STRIP LENGTH 11/16 INCH
WITH INSPECTION WINDOW
BLY MODEL
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
2.01 INCH OVERALL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
1/0 AWG, 1/0 (AIRCRAFT), 1/0 (AN) CONDUCTOR SIZE
5/16 INCH STUD SIZE
43 DIE INDEX
0.83 INCH W PAD SIZE
1 PAD HOLE(S)
PENN-CRIMPS[R] BRAND
LUG TYPE RING TONGUE
WIRE STRIP LENGTH 11/16 INCH
WITH INSPECTION WINDOW
BLY MODEL