Penn-Union Corp. Compression Cable Lug BLY25L1

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 2.01 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/0 AWG, 1/0 (AIRCRAFT), 1/0 (AN) CONDUCTOR SIZE 1/4 INCH STUD SIZE 43 DIE INDEX 0.83 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 11/16 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 2.01 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/0 AWG, 1/0 (AIRCRAFT), 1/0 (AN) CONDUCTOR SIZE 1/4 INCH STUD SIZE 43 DIE INDEX 0.83 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 11/16 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLY25L1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLY25L1
Compression Cable Lug BLY25L1
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 2.01 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/0 AWG, 1/0 (AIRCRAFT), 1/0 (AN) CONDUCTOR SIZE 1/4 INCH STUD SIZE 43 DIE INDEX 0.83 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 11/16 INCH WITH INSPECTION WINDOW BLY MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • 2.01 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1/0 AWG, 1/0 (AIRCRAFT), 1/0 (AN) CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 43 DIE INDEX
  • 0.83 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • LUG TYPE RING TONGUE
  • WIRE STRIP LENGTH 11/16 INCH
  • WITH INSPECTION WINDOW
  • BLY MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLY25L1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1659250-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details