Penn-Union Corp. Compression Cable Lug BLY1CL6

Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.67 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 AWG, 1 (AIRCRAFT), 1 (AN) CONDUCTOR SIZE #8 TO #10 STUD SIZE 42 DIE INDEX 0.76 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.67 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 AWG, 1 (AIRCRAFT), 1 (AN) CONDUCTOR SIZE #8 TO #10 STUD SIZE 42 DIE INDEX 0.76 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW BLY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLY1CL6 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLY1CL6
Compression Cable Lug BLY1CL6
ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL 1.67 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 AWG, 1 (AIRCRAFT), 1 (AN) CONDUCTOR SIZE #8 TO #10 STUD SIZE 42 DIE INDEX 0.76 INCH W PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND LUG TYPE RING TONGUE WIRE STRIP LENGTH 5/8 INCH WITH INSPECTION WINDOW BLY MODEL
  • ELECTROLYTIC TIN PLATED SEAMLESS COPPER MATERIAL
  • 1.67 INCH OVERALL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 AWG, 1 (AIRCRAFT), 1 (AN) CONDUCTOR SIZE
  • #8 TO #10 STUD SIZE
  • 42 DIE INDEX
  • 0.76 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • LUG TYPE RING TONGUE
  • WIRE STRIP LENGTH 5/8 INCH
  • WITH INSPECTION WINDOW
  • BLY MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLY1CL6
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data