Penn-Union Corp. Compression Cable Lug BLUA4/0S4

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL WHITE COLOR 3-9/32 INCH OVERALL LENGTH 1-5/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE T-298 DIE INDEX 1-15/32 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL WHITE COLOR 3-9/32 INCH OVERALL LENGTH 1-5/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE T-298 DIE INDEX 1-15/32 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA4/0S4 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA4/0S4
Compression Cable Lug BLUA4/0S4
SEAMLESS TIN PLATED ALUMINUM MATERIAL WHITE COLOR 3-9/32 INCH OVERALL LENGTH 1-5/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH STUD SIZE T-298 DIE INDEX 1-15/32 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • WHITE COLOR
  • 3-9/32 INCH OVERALL LENGTH
  • 1-5/16 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 4/0 AWG STRANDED CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • T-298 DIE INDEX
  • 1-15/32 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA4/0S4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1532-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Un-Insulated Ferrules - 2392.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers