Penn-Union Corp. Compression Cable Lug BLUA4/0S3

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL WHITE COLOR 2-21/32 INCH OVERALL LENGTH 1-5/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-298 DIE INDEX 27/32 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL WHITE COLOR 2-21/32 INCH OVERALL LENGTH 1-5/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-298 DIE INDEX 27/32 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA4/0S3 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA4/0S3
Compression Cable Lug BLUA4/0S3
SEAMLESS TIN PLATED ALUMINUM MATERIAL WHITE COLOR 2-21/32 INCH OVERALL LENGTH 1-5/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE T-298 DIE INDEX 27/32 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • WHITE COLOR
  • 2-21/32 INCH OVERALL LENGTH
  • 1-5/16 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 4/0 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • T-298 DIE INDEX
  • 27/32 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA4/0S3
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1258-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Quick Disconnects - 100495-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers