Penn-Union Corp. Compression Cable Lug BLUA4/0D

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL WHITE COLOR 5-1/16 INCH OVERALL LENGTH 1-5/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-298 DIE INDEX 2-29/32 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL WHITE COLOR 5-1/16 INCH OVERALL LENGTH 1-5/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-298 DIE INDEX 2-29/32 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA4/0D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA4/0D
Compression Cable Lug BLUA4/0D
SEAMLESS TIN PLATED ALUMINUM MATERIAL WHITE COLOR 5-1/16 INCH OVERALL LENGTH 1-5/16 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-298 DIE INDEX 2-29/32 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • WHITE COLOR
  • 5-1/16 INCH OVERALL LENGTH
  • 1-5/16 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 4/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-298 DIE INDEX
  • 2-29/32 INCH L X 1-3/16 INCH W X 5/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA4/0D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ferrules - 2868.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-1 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
3 suppliers