Penn-Union Corp. Compression Cable Lug BLUA3/0S2

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL RUBY COLOR 2-13/16 INCH OVERALL LENGTH 1-1/4 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE T-467 DIE INDEX 1-1/16 INCH L X 1-1/16 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL RUBY COLOR 2-13/16 INCH OVERALL LENGTH 1-1/4 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE T-467 DIE INDEX 1-1/16 INCH L X 1-1/16 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA3/0S2 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA3/0S2
Compression Cable Lug BLUA3/0S2
SEAMLESS TIN PLATED ALUMINUM MATERIAL RUBY COLOR 2-13/16 INCH OVERALL LENGTH 1-1/4 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 3/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE T-467 DIE INDEX 1-1/16 INCH L X 1-1/16 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • RUBY COLOR
  • 2-13/16 INCH OVERALL LENGTH
  • 1-1/4 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • T-467 DIE INDEX
  • 1-1/16 INCH L X 1-1/16 INCH W X 9/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA3/0S2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1572-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details