Penn-Union Corp. Compression Cable Lug BLUA2S

Description
TIN PLATED SEAMLESS ALUMINUM MATERIAL PINK COLOR 2.05 INCH OVERALL LENGTH 0.78 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 348 (BURNDY), T-348 (PENN-UNION) DIE INDEX 0.86 INCH L X 0.7 INCH W X 0.21 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1 INCH
Datasheet
Description
TIN PLATED SEAMLESS ALUMINUM MATERIAL PINK COLOR 2.05 INCH OVERALL LENGTH 0.78 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 348 (BURNDY), T-348 (PENN-UNION) DIE INDEX 0.86 INCH L X 0.7 INCH W X 0.21 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA2S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA2S
Compression Cable Lug BLUA2S
TIN PLATED SEAMLESS ALUMINUM MATERIAL PINK COLOR 2.05 INCH OVERALL LENGTH 0.78 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 348 (BURNDY), T-348 (PENN-UNION) DIE INDEX 0.86 INCH L X 0.7 INCH W X 0.21 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1 INCH
  • TIN PLATED SEAMLESS ALUMINUM MATERIAL
  • PINK COLOR
  • 2.05 INCH OVERALL LENGTH
  • 0.78 INCH BARREL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 348 (BURNDY), T-348 (PENN-UNION) DIE INDEX
  • 0.86 INCH L X 0.7 INCH W X 0.21 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 1 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA2S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 99F8333 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Lug; Power Feed; 2.32 in.; 0.63 in.; ULListed, CE Marked - 70077080 - Allied Electronics, Inc.
Specs
Terminal Type Wire Lug
Material Brass
Features Insulated
View Details
Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details