Penn-Union Corp. Compression Cable Lug BLUA2/0S6

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 2-15/32 INCH OVERALL LENGTH 1-3/32 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE T-297 DIE INDEX 1 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 2-15/32 INCH OVERALL LENGTH 1-3/32 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE T-297 DIE INDEX 1 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA2/0S6 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA2/0S6
Compression Cable Lug BLUA2/0S6
SEAMLESS TIN PLATED ALUMINUM MATERIAL OLIVE COLOR 2-15/32 INCH OVERALL LENGTH 1-3/32 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE T-297 DIE INDEX 1 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • OLIVE COLOR
  • 2-15/32 INCH OVERALL LENGTH
  • 1-3/32 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 2/0 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • T-297 DIE INDEX
  • 1 INCH L X 15/16 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA2/0S6
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Quick Disconnects - 1-1627133-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 18 AWG
View Details