Penn-Union Corp. Compression Cable Lug BLUA1S2

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL GOLD COLOR 2-33/64 INCH OVERALL LENGTH 29/32 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-471 DIE INDEX 1-3/8 INCH L X 25/32 INCH W X 11/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL GOLD COLOR 2-33/64 INCH OVERALL LENGTH 29/32 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-471 DIE INDEX 1-3/8 INCH L X 25/32 INCH W X 11/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA1S2 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA1S2
Compression Cable Lug BLUA1S2
SEAMLESS TIN PLATED ALUMINUM MATERIAL GOLD COLOR 2-33/64 INCH OVERALL LENGTH 29/32 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE T-471 DIE INDEX 1-3/8 INCH L X 25/32 INCH W X 11/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • GOLD COLOR
  • 2-33/64 INCH OVERALL LENGTH
  • 29/32 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 1 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-471 DIE INDEX
  • 1-3/8 INCH L X 25/32 INCH W X 11/64 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA1S2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
#8 Stud Lockwasher Solder Lug - 7316 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Dual Wire Ferrules - 2800.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
2 suppliers
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details