Penn-Union Corp. Compression Cable Lug BLUA1S1

Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL 2-11/64 INCH OVERALL LENGTH 7/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-471 DIE INDEX 55/64 INCH L X 25/32 INCH W X 15/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet
Description
SEAMLESS TIN PLATED ALUMINUM MATERIAL 2-11/64 INCH OVERALL LENGTH 7/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-471 DIE INDEX 55/64 INCH L X 25/32 INCH W X 15/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA1S1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA1S1
Compression Cable Lug BLUA1S1
SEAMLESS TIN PLATED ALUMINUM MATERIAL 2-11/64 INCH OVERALL LENGTH 7/8 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE T-471 DIE INDEX 55/64 INCH L X 25/32 INCH W X 15/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND BLUA MODEL
  • SEAMLESS TIN PLATED ALUMINUM MATERIAL
  • 2-11/64 INCH OVERALL LENGTH
  • 7/8 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 1 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • T-471 DIE INDEX
  • 55/64 INCH L X 25/32 INCH W X 15/64 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • BLUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA1S1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-11322-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
Features Insulated
View Details
Connector Contacts - 102099-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details