Penn-Union Corp. Compression Cable Lug BLUA1S

Description
TIN PLATED SEAMLESS ALUMINUM MATERIAL GOLD COLOR 2.53 INCH OVERALL LENGTH 0.9 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 471 (BURNDY), T-471 (PENN-UNION) DIE INDEX 1.18 INCH L X 0.73 INCH W X 0.17 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-1/16 INCH
Datasheet
Description
TIN PLATED SEAMLESS ALUMINUM MATERIAL GOLD COLOR 2.53 INCH OVERALL LENGTH 0.9 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 471 (BURNDY), T-471 (PENN-UNION) DIE INDEX 1.18 INCH L X 0.73 INCH W X 0.17 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-1/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLUA1S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLUA1S
Compression Cable Lug BLUA1S
TIN PLATED SEAMLESS ALUMINUM MATERIAL GOLD COLOR 2.53 INCH OVERALL LENGTH 0.9 INCH BARREL LENGTH COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 471 (BURNDY), T-471 (PENN-UNION) DIE INDEX 1.18 INCH L X 0.73 INCH W X 0.17 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-1/16 INCH
  • TIN PLATED SEAMLESS ALUMINUM MATERIAL
  • GOLD COLOR
  • 2.53 INCH OVERALL LENGTH
  • 0.9 INCH BARREL LENGTH
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 471 (BURNDY), T-471 (PENN-UNION) DIE INDEX
  • 1.18 INCH L X 0.73 INCH W X 0.17 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 1-1/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLUA1S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 102095-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details